EN
  • EN
  • DE

NST3904DP6T5G

Part No NST3904DP6T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.2A SOT963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 200MHz 350mW Surface Mount SOT-963
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-963
Case / Package SOT-963
Family Name NST3904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number NST3904DP6T5G-ND, NST3904DP6T5GOSCT, NST3904DP6T5GOSDKR, NST3904DP6T5GOSTR
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929395-NST3904DP6T5G
Ultra Librarian 3D Model Ultra Librarian NST3904DP6T5G CAD Model

Description

ON Semiconductor NST3904DP6T5G Dual NPN Transistor

The ON Semiconductor NST3904DP6T5G is a high-performance dual NPN bipolar transistor designed for a wide range of applications, offering a compact solution for designers looking for versatile and reliable transistor pairs. This product is well-suited for use in signal processing, amplification, and switching applications, providing efficient performance in a small footprint.

Key Features:

  • Transistor Type: Dual NPN Bipolar
  • Package: SOT-963, offering a space-saving design ideal for high-density circuit boards.
  • Collector-Emitter Voltage (Vceo): 40V, providing a robust operating range for various circuit designs.
  • Collector Current (Ic): 200mA, capable of handling moderate current loads.
  • DC Current Gain (hFE): 100 at 10mA, 1V, ensuring reliable amplification characteristics.
  • Transition Frequency (fT): 300MHz, allowing for high-speed switching operations.
  • Operating Temperature Range: -55°C to +150°C, suitable for use in challenging environmental conditions.

Applications:

  • General-purpose switching and amplification
  • Signal processing circuits
  • Audio amplifiers
  • Drive circuits
  • Power management
  • Consumer and industrial electronics

The NST3904DP6T5G is manufactured with ON Semiconductor's proven technology, ensuring high reliability and performance consistency. Its dual NPN configuration allows for design flexibility, making it possible to create more complex circuit topologies without increasing the board space. The device's high transition frequency makes it an excellent choice for RF and high-speed signal applications, while its robust voltage and current specifications ensure it can handle a broad spectrum of design requirements.

With ON Semiconductor's commitment to quality and environmental sustainability, the NST3904DP6T5G is not only a practical choice for electronic designs but also an environmentally conscious one, meeting various industry standards for eco-friendly manufacturing processes.

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.6207
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1,690+ $0.0296 $50.0240
4,120+ $0.0243 $100.1160
6,360+ $0.0236 $150.0960
8,775+ $0.0228 $200.0700
11,365+ $0.0220 $250.0300
15,155+ $0.0198 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,140 pieces
MOQ: 1690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess