EN
  • EN
  • DE

NSTB1002DXV5T1G

Part No NSTB1002DXV5T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 0.5W SOT55
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V / 100 @ 1mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA / 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 250MHz
Maximum Power Dissipation 500mW
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 060577-NSTB1002DXV5T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSTB1002DXV5T1G CAD Model

Description

ON Semiconductor NSTB1002DXV5T1G Overview

The NSTB1002DXV5T1G from ON Semiconductor is a high-performance, dual N-channel PowerTrench<sup>® MOSFET designed for a wide range of applications that demand efficiency and reliability. It is housed in a compact 6-pin TSOP package, making it suitable for space-constrained applications.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)), which enhances its efficiency by reducing power loss during operation.
  • High-Speed Switching: It is capable of high-speed switching, making it ideal for power management in modern electronic devices.
  • Dual N-Channel Configuration: Its dual N-channel configuration allows for flexibility in design, enabling the integration of two independent MOSFETs in a single package for compact circuit designs.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® technology ensures minimal gate charge and low gate-to-drain charge to support fast switching speeds.
  • High Power and Current Handling: The device can handle high levels of power and current, making it suitable for demanding applications.
  • RoHS Compliant: The NSTB1002DXV5T1G is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.

Applications

The versatile nature of the NSTB1002DXV5T1G allows it to be used in various applications, including:

  • Power management for portable devices such as smartphones, tablets, and laptops
  • DC/DC converters where efficiency is critical
  • Load switch applications
  • Battery management systems
  • Motor control circuits in automotive and industrial settings

Technical Specifications

The NSTB1002DXV5T1G boasts impressive technical specifications:

  • Drain-to-Source Voltage (V<sub>DSS): 20V
  • Continuous Drain Current (I<sub>D): 6.3A
  • Power Dissipation (P<sub>D): 1.25W
  • Operating Temperature Range: -55°C to 150°C

ON Semiconductor's commitment to quality and performance is evident in the NSTB1002DXV5T1G, making it a solid choice for designers looking for a reliable and efficient power switching solution.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1720 $50.7400
710+ $0.1412 $100.2520
1,100+ $0.1368 $150.4800
1,515+ $0.1324 $200.5860
1,955+ $0.1279 $250.0445
2,620+ $0.1147 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess