EN
  • EN
  • DE

NSVBAT54HT1

Part No NSVBAT54HT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOD323
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 740535-NSVBAT54HT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSVBAT54HT1 CAD Model

Description

ON Semiconductor NSVBAT54HT1 Schottky Diode

The ON Semiconductor NSVBAT54HT1 is a cutting-edge Schottky barrier diode designed for high-performance applications where efficiency and reliability are paramount. This diode is housed in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on power and functionality.

With its low forward voltage drop and fast switching capabilities, the NSVBAT54HT1 is an ideal choice for a variety of circuit designs, including rectification, freewheeling, and protection applications. The device is characterized by its low power loss and high efficiency, which are critical in portable and power-sensitive electronics.

Key Features:

  • Low Forward Voltage Drop: The Schottky diode features a low forward voltage drop, which reduces power dissipation and improves system efficiency.
  • Fast Switching Speed: It offers quick switching times, making it suitable for high-frequency applications and reducing energy loss during transitions.
  • Reverse Voltage Tolerance: With a maximum reverse voltage of 30V, the diode can handle moderate reverse bias conditions, providing a margin of safety in fluctuating voltage environments.
  • Low Capacitance: The device has low capacitance, which is beneficial for high-speed switching and RF applications where signal integrity is crucial.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the NSVBAT54HT1 is a reliable component for long-term use in critical applications.
  • Lead-Free and RoHS Compliant: This product is manufactured with environmentally friendly materials and complies with RoHS directives, making it suitable for use in green electronics.
  • Temperature Performance: The diode is designed to perform over a wide temperature range, making it suitable for industrial and automotive applications where thermal extremes are common.

The NSVBAT54HT1 is a versatile component that can be used in a variety of electronic circuits. Its small footprint, combined with its high-speed switching and low power loss, makes it a valuable part of power management solutions in both consumer and industrial products. Whether you are designing a power supply, charge circuit, or need a protective diode for sensitive electronics, the NSVBAT54HT1 from ON Semiconductor is a reliable and efficient choice.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess