The NSVDTC123JM3T5G is a high-performance, precision NPN bipolar digital transistor from ON Semiconductor, a leading figure in the semiconductor industry. This device is designed to meet the rigorous demands of modern electronic circuits, offering a compact, efficient, and reliable solution for switching and amplification purposes.
Key Features
- Integrated Resistor Network: The transistor comes with built-in bias resistors (R1 and R2), simplifying circuit design by reducing component count and saving board space.
- Low V<sub>CE(sat): It provides a low collector-emitter saturation voltage, which translates to reduced power dissipation and improved energy efficiency.
- High Current Gain: With a high current gain (h<sub>FE), this transistor ensures robust performance even in high-demand applications.
- Surface-Mount Package: Packaged in a SOT-723 format, it is suitable for automated assembly processes, and its small footprint is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The NSVDTC123JM3T5G adheres to environmental standards, being lead-free and RoHS compliant, making it a responsible choice for eco-friendly electronics manufacturing.
Applications
The versatility of the NSVDTC123JM3T5G allows it to be used across a wide range of applications. It is particularly well-suited for:
- Inverter circuits
- Interface circuits
- Driver circuits
- Signal processing
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
100 mA
Power Dissipation (P<sub>D)
150 mW
Operating Temperature Range
-55°C to +150°C
With its robust design and reliable performance, the NSVDTC123JM3T5G from ON Semiconductor is an excellent choice for designers seeking a high-quality digital transistor for their next project.