EN
  • EN
  • DE

NSVF3007SG3T1G

Part No NSVF3007SG3T1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANSISTOR FOR LOW NOISE AMPL / RF Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 882 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1324521-NSVF3007SG3T1G
Ultra Librarian 3D Model Ultra Librarian NSVF3007SG3T1G CAD Model

Description

ON Semiconductor NSVF3007SG3T1G Overview

The NSVF3007SG3T1G is a cutting-edge semiconductor product designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a MOSFET, which stands for Metal-Oxide-Semiconductor Field-Effect Transistor, a type of transistor used for amplifying or switching electronic signals in various electronic devices.

Key Features

  • Low On-Resistance: The NSVF3007SG3T1G boasts a low on-resistance, which means it can conduct electricity with minimal power loss, enhancing the overall efficiency of the devices it's used in.
  • High-Speed Switching: This MOSFET is designed for high-speed switching applications, which makes it suitable for high-frequency circuits and power supplies.
  • Low Threshold Voltage: Its low threshold voltage allows for easy driveability, ensuring that the MOSFET can be controlled at lower voltages, which is beneficial for low-voltage applications.
  • Power Efficiency: With its power-efficient design, the NSVF3007SG3T1G helps in reducing the overall energy consumption of the system it is integrated into, making it an environmentally friendly option.
  • Compact Package: The MOSFET comes in a small surface-mount package, which is ideal for space-constrained applications and helps in reducing the overall size of the electronic device.

Applications

The NSVF3007SG3T1G is suitable for a wide range of applications, including but not limited to:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Computing and Networking Systems
  • Battery Management
  • LED Lighting

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NSVF3007SG3T1G is no exception. It is built to meet the high standards of performance and durability that ON Semiconductor's products are renowned for. The device's robust construction ensures it can withstand the rigors of daily use in various industrial and consumer applications.

Environmental Impact

As part of ON Semiconductor's commitment to environmental stewardship, the NSVF3007SG3T1G is designed with eco-friendly materials and complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

In summary, the NSVF3007SG3T1G from ON Semiconductor is an exemplary component that offers efficiency, reliability, and versatility for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2757 $51.0280
85+ $1.1934 $101.4390
135+ $1.1523 $155.5605
190+ $1.0700 $203.3000
245+ $1.0288 $252.0560
305+ $0.9877 $301.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,520 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess