EN
  • EN
  • DE

NSVS50030SB3T1G

Part No NSVS50030SB3T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 3A 3CPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001113-NSVS50030SB3T1G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 3 A
Vce Saturation (Max) @ Ib, Ic 210mV @ 100mA, 2A
Current - Collector Cutoff (Max) 1µA (ICBO)
Ultra Librarian 3D Model Ultra Librarian NSVS50030SB3T1G CAD Model

Description

Introducing the NSVS50030SB3T1G Voltage Regulator from ON Semiconductor

The NSVS50030SB3T1G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This compact component is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, which is essential for consistent performance in electronic circuits.
  • High Accuracy: It offers excellent regulation with an accuracy of ±2%, ensuring that connected components receive a precise voltage supply.
  • Low Dropout: The low dropout voltage minimizes the difference between the input and output voltage, improving efficiency and allowing operation under a wider range of input voltages.
  • Current Capacity: Capable of delivering up to 300 mA of output current, the NSVS50030SB3T1G can support a variety of low-power devices and applications.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device and the system from potential damage due to overheating.
  • Package: The regulator comes in a small surface-mount package (SOT-23-3), which is ideal for space-constrained applications.

Applications

The NSVS50030SB3T1G is suitable for use in a diverse array of electronic devices, including but not limited to:

  • Portable and battery-powered equipment
  • Microcontroller power supply
  • Consumer electronics
  • Wireless communication devices
  • Automotive applications

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NSVS50030SB3T1G voltage regulator meets the highest standards of reliability and performance. With its robust design and built-in protection features, this component is designed to provide a dependable power solution for your electronic designs.

Whether you are developing consumer electronics, automotive systems, or portable devices, the NSVS50030SB3T1G from ON Semiconductor is a versatile and reliable choice for your voltage regulation needs.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5934 $50.4390
210+ $0.4869 $102.2490
320+ $0.4717 $150.9440
440+ $0.4565 $200.8600
570+ $0.4413 $251.5410
760+ $0.3956 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess