The NTB52N10 from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficiency and reliability for a broad range of applications. This N-channel MOSFET utilizes Trench Technology to provide excellent RDS(on) and low gate charge, making it a suitable choice for power management tasks where energy efficiency is paramount.
Key Features:
- Voltage Rating: The NTB52N10 operates at a drain-source voltage of 100V, making it suitable for high voltage applications.
- Current Capacity: With a continuous drain current of 52A, this MOSFET can handle high current loads with ease.
- Low RDS(on): The device features a low on-state resistance of just 22 mΩ at 10V, reducing power loss and improving efficiency.
- Fast Switching: The fast switching speed of the NTB52N10 helps in reducing switching losses and is ideal for high-frequency operations.
- Thermal Management: Enhanced thermal characteristics ensure reliable performance even under high temperature conditions.
Applications:
The NTB52N10 is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor drives
- Battery management systems
- Automotive applications
- Power distribution systems
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the NTB52N10 is no exception. It is designed to meet stringent standards, ensuring high reliability and performance over its lifespan. Additionally, the device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.
Conclusion:
The NTB52N10 Power MOSFET by ON Semiconductor stands out for its efficiency, durability, and versatility. Whether it's for industrial power supplies, automotive electronics, or renewable energy systems, this MOSFET is engineered to optimize performance and extend the life of electronic products. By integrating the NTB52N10 into your design, you can expect a significant enhancement in power management efficiency.