EN
  • EN
  • DE

NTD110N02RT4

Part No NTD110N02RT4
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 24V 12.5A DPAK / Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 24V
Current - Continuous Drain (Id) at 25°C 12.5A , 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 4.6mOhm at 20A, 10V
Vgs(th) (Maximum) at Id 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 28nC at 4.5V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3440pF at 20V
Power Dissipation (Maximum) 1.5W , 110W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804371-NTD110N02RT4
Ultra Librarian 3D Model Ultra Librarian NTD110N02RT4 CAD Model

Description

ON Semiconductor NTD110N02RT4 Overview

The ON Semiconductor NTD110N02RT4 is a high-performance, N-channel power MOSFET designed to deliver efficient power management and conversion. This device is part of ON Semiconductor's portfolio of energy-efficient power MOSFETs and is tailored for a wide range of applications, including computing, automotive, power supply, and motor control systems.

Key Features

  • Low On-Resistance: The NTD110N02RT4 features a very low on-resistance (RDS(on)) of typically 2.5 mΩ at VGS = 4.5 V, which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 110 A, making it suitable for high-power applications.
  • Enhanced Thermal Performance: The device comes in a DPAK (TO-252) package, which provides excellent thermal performance and helps in maintaining stability under high current conditions.
  • Low Gate Charge: With a low gate charge (QG), this MOSFET ensures fast switching speeds, which is critical for reducing switching losses in power conversion applications.
  • High Avalanche Energy Rating: The NTD110N02RT4 is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and robustness in harsh environments.

Applications

The NTD110N02RT4 is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Supplies for Computing
  • Motor Drives
  • Automotive Applications
  • Power Management Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTD110N02RT4 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs consistently over a wide range of temperatures and conditions.

Conclusion

The NTD110N02RT4 from ON Semiconductor is an excellent choice for designers looking for a power MOSFET that offers high efficiency, fast switching, and robust performance. Its combination of low on-resistance, high current handling, and thermal efficiency makes it a highly effective solution for advanced power management applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess