EN
  • EN
  • DE

NTD18N06T4G

Part No NTD18N06T4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 18A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 18A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 710pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 55W (Tj)
Maximum Rds On at Id,Vgs 60 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083753-NTD18N06T4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD18N06T4G CAD Model

Description

ON Semiconductor NTD18N06T4G Overview

The ON Semiconductor NTD18N06T4G is a high-performance, Power MOSFET designed to meet a wide range of applications. This device is a part of ON Semiconductor's Power MOSFET portfolio and is well-suited for high-efficiency power management tasks. Its technology is optimized to reduce on-state resistance and to provide superior switching performance and high avalanche energy strength.

Key Features

  • Low On-Resistance: The NTD18N06T4G boasts a low on-resistance, which significantly reduces conduction losses, leading to higher efficiency in power conversion applications.
  • High Current Capability: With the ability to handle a continuous drain current of 18 A, this MOSFET can support applications requiring high current without performance degradation.
  • High-Temperature Performance: The device is designed to operate effectively over a wide temperature range, ensuring reliability in various operating conditions.
  • Logic Level Gate Drive: This feature allows the MOSFET to be driven at logic-level voltages, making it compatible with microcontroller outputs and reducing the need for additional driver circuits.

Applications

The NTD18N06T4G is versatile and can be used in a variety of applications, including:

  • Power supply regulation circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switch-mode power supplies (SMPS)
  • Battery management systems

Robust Package Design

Encased in a Pb-free, RoHS-compliant, and Halogen-free IPAK package, the NTD18N06T4G ensures an eco-friendly solution that meets current environmental standards. The robust package design enhances thermal performance and ensures the MOSFET's longevity even under strenuous conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTD18N06T4G is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of industrial-grade components. Customers can rely on this MOSFET for consistent performance and durability.

Overall, the NTD18N06T4G from ON Semiconductor represents a reliable and efficient solution for power management in a broad range of electronic applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4865 $58.3800
290+ $0.3992 $115.7680
450+ $0.3867 $174.0150
620+ $0.3742 $232.0040
800+ $0.3617 $289.3600
1,070+ $0.3243 $347.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess