EN
  • EN
  • DE

NTD2955

Part No NTD2955
Manufacturer ON Semiconductor
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1232375-NTD2955
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD2955 CAD Model

Description

The ON Semiconductor NTD2955 is a high-performance Power MOSFET designed for a wide range of applications that demand high efficiency and reliability. This device is a P-channel MOSFET that features a low on-resistance and a high current handling capability, making it an ideal choice for power management tasks in consumer, industrial, and automotive electronics.

Key Features

  • Low On-Resistance: The NTD2955 offers an exceptionally low drain-to-source on-resistance of just 45 mΩ, which helps to reduce power losses and improve efficiency in your circuit designs.
  • High Current Capability: With a continuous drain current of 12 A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High Voltage Tolerance: The device can withstand drain-to-source voltages of up to 60 V, providing ample headroom for voltage spikes and surges in the system.
  • Logic Level Gate Drive: The NTD2955 can be driven by logic-level voltages, which means it is compatible with modern microcontrollers and other logic devices.
  • Low Threshold Voltage: A low gate threshold voltage ensures that the MOSFET can be easily turned on with a minimal gate-to-source voltage, simplifying drive circuitry.

Applications

The versatility of the NTD2955 allows it to be used in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Battery management systems
  • Motor control circuits
  • Load switching
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTD2955 is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term reliability and performance in your products.

Environmental Impact

Compliant with RoHS directives, the NTD2955 is designed with environmental considerations in mind, making it a suitable choice for eco-friendly applications and for companies looking to minimize their environmental footprint.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess