EN
  • EN
  • DE

NTD32N06L-001

Part No NTD32N06L-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 32A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 32A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 50nC @ 5V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 93.75W (Tj)
Maximum Rds On at Id,Vgs 28 mOhm @ 16A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1083782-NTD32N06L-001
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD32N06L-001 CAD Model

Description

NTD32N06L-001 Power MOSFET by ON Semiconductor

The NTD32N06L-001 is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading name in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of a wide range of applications, making it an ideal choice for power management tasks in consumer, automotive, and industrial electronics.

Constructed with advanced PowerTrench technology, the NTD32N06L-001 boasts a low on-resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which together enhance its efficiency and switching performance. This technology ensures that the device operates with reduced conduction losses and improved thermal characteristics, which are crucial for maintaining reliability and longevity in high-power and high-temperature environments.

The device features a 60V drain-to-source breakdown voltage (V<sub>DSS), with a continuous drain current (I<sub>D) of 32A at 25°C. This makes the NTD32N06L-001 robust enough to handle significant power without succumbing to the stress of high-voltage operations. Furthermore, its logic level gate drive capability allows for direct interfacing with microcontrollers, making it user-friendly and easily integrated into various circuit designs.

ON Semiconductor has packaged the NTD32N06L-001 in a Pb-free, RoHS-compliant TO-252 (DPAK) package, which not only minimizes the environmental impact but also provides excellent thermal transfer characteristics. The compact form factor of the DPAK package makes it suitable for space-constrained applications while still delivering the power handling capabilities needed for efficient operation.

Whether you're designing power supplies, motor controls, or looking to enhance the efficiency of your switching applications, the NTD32N06L-001 is engineered to provide reliable, high-efficiency performance. With its combination of ruggedness, power efficiency, and ON Semiconductor's commitment to quality, this Power MOSFET is a solid choice for engineers looking to optimize their power management solutions.

Key Features:

  • 60V Drain-to-Source Breakdown Voltage (V<sub>DSS)
  • 32A Continuous Drain Current (I<sub>D) at 25°C
  • Low On-Resistance (R<sub>DS(on))
  • Low Gate Charge (Q<sub>g)
  • PowerTrench Technology for Enhanced Efficiency
  • Logic Level Gate Drive
  • TO-252 (DPAK) Package for Optimal Thermal Performance
  • Pb-Free and RoHS Compliant

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4603 $59.8390
310+ $0.3777 $117.0870
475+ $0.3659 $173.8025
655+ $0.3541 $231.9355
845+ $0.3423 $289.2435
1,130+ $0.3069 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,100 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess