EN
  • EN
  • DE

NTD32N06LT4G

Part No NTD32N06LT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 32A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 32A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 50nC @ 5V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 93.75W (Tj)
Maximum Rds On at Id,Vgs 28 mOhm @ 16A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083784-NTD32N06LT4G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD32N06LT4G CAD Model

Description

ON Semiconductor NTD32N06LT4G: Power MOSFET

The NTD32N06LT4G is a high-performance Power MOSFET manufactured by ON Semiconductor, designed to meet a wide range of applications requiring efficient power management and high current handling capabilities. This product is part of ON Semiconductor's renowned portfolio of energy-efficient devices, which are engineered to reduce power losses and improve system reliability.

Key Features

  • Low R<sub>DS(on): The NTD32N06LT4G offers a low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current of 32A, this MOSFET can handle significant current, making it suitable for high-power applications.
  • Low Gate Charge (Q<sub>g): The device features a low gate charge, which facilitates faster switching and reduces switching losses.
  • Voltage Rating: It is rated for a maximum drain-to-source voltage of 60V, providing a good margin for a variety of electronic circuits.
  • Thermal Management: The NTD32N06LT4G comes in a TO-252 (DPAK) package, which offers excellent thermal performance and is easy to mount on a PCB.

Applications

The versatility of the NTD32N06LT4G makes it suitable for a multitude of applications, including but not limited to:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management in computing and telecom

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTD32N06LT4G is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance over its lifespan. The device also comes with ESD protection, safeguarding it from electrostatic discharges during handling and operation.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the NTD32N06LT4G is compliant with RoHS (Restriction of Hazardous Substances) directives. This ensures that the device is free from certain hazardous materials, making it a more environmentally friendly option for electronics manufacturers.

With its robust design, energy efficiency, and versatile application range, the NTD32N06LT4G from ON Semiconductor stands out as a reliable choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess