EN
  • EN
  • DE

NTD360N80S3Z

Part No NTD360N80S3Z
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 13A DPAK / N-Channel 800 V 13A (Tc) 96W (Tc) Surface Mount D-PAK (TO-252)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 360mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id 3.8V @ 300µA
Gate Charge (Qg) (Max) @ Vgs 25.3 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1143 pF @ 400 V
Power Dissipation (Max) 96W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package D-PAK (TO-252)
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NTD360
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTD360N80S3ZDKR,488-NTD360N80S3ZTR,488-NTD360N80S3ZCT
Standard Package 2,500
Win Source Part Number 1324444-NTD360N80S3Z
Ultra Librarian 3D Model Ultra Librarian NTD360N80S3Z CAD Model

Description

The NTD360N80S3Z, from ON Semiconductor, is a high-performance, N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This robust semiconductor device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • Voltage Rating: The NTD360N80S3Z boasts an 800V drain-to-source breakdown voltage (V<sub>DS), making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 4.8A at 25°C, this MOSFET can handle significant power without overheating.
  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)) of 360 mΩ at a gate drive of 10V, ensuring efficient operation and reduced power loss during switching.
  • Fast Switching Speed: It is designed with fast switching capabilities, which is essential for reducing switching losses and improving overall system efficiency.
  • Power Dissipation: With a power dissipation of 125W, the NTD360N80S3Z can manage considerable amounts of power without compromising its performance.

Applications

The NTD360N80S3Z is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Systems
  • LED Lighting
  • DC-DC Converters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)

Package and Quality

This MOSFET is housed in a TO-252 (DPAK) package, which is known for its small footprint and ability to handle high thermal and electrical loads. ON Semiconductor ensures that the NTD360N80S3Z meets rigorous quality standards, providing reliable performance for critical applications.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The NTD360N80S3Z is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for designers looking to create sustainable products.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5049 $52.6715
85+ $1.2348 $104.9580
130+ $1.1962 $155.5060
175+ $1.1576 $202.5800
225+ $1.1190 $251.7750
300+ $1.0033 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess