EN
  • EN
  • DE

NTD4804N

Part No NTD4804N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 117 A, Single N--Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232389-NTD4804N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4804N CAD Model

Description

The ON Semiconductor NTD4804N is a high-performance Power MOSFET designed to meet a wide range of applications requiring efficient power management and switching. This device is part of ON Semiconductor's extensive portfolio of MOSFETs that are known for their reliability, efficiency, and thermal performance.

Key Features:

  • Low On-Resistance: The NTD4804N MOSFET features a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Switching Speed: This MOSFET is designed for fast switching applications, making it suitable for high-frequency power converters and other demanding environments.
  • Power Dissipation: With a power dissipation of 48W, the NTD4804N can handle significant power levels, ensuring reliable operation in high-power applications.
  • Maximum Continuous Drain Current: It supports a maximum continuous drain current (I<sub>D) of 30A, which allows it to drive high current loads effectively.
  • Gate Charge: The device has been optimized for a low gate charge (Q<sub>g), which reduces the energy required to switch the MOSFET on and off, contributing to overall system efficiency.
  • Thermal Resistance: The MOSFET's thermal resistance is carefully engineered to ensure heat is managed effectively, promoting a longer lifespan and stable performance.

Applications:

The NTD4804N Power MOSFET is ideal for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Automotive Applications
  • Switching Regulators
  • Power Management Solutions

Package and Availability:

The ON Semiconductor NTD4804N is available in a TO-252 (DPAK) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. Its robust package design ensures durability and ease of integration into various circuit designs.

For engineers and designers looking for a reliable Power MOSFET that delivers performance and efficiency, the ON Semiconductor NTD4804N is an excellent choice that combines state-of-the-art technology with practical design considerations.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess