EN
  • EN
  • DE

NTD4805N

Part No NTD4805N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 88 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232391-NTD4805N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4805N CAD Model

Description

ON Semiconductor NTD4805N Power MOSFET

The NTD4805N from ON Semiconductor is a high-performance Power MOSFET designed for a wide range of applications requiring efficient power management and high reliability. This N-channel MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions and innovative technology to meet the demands of modern electronic systems.

The NTD4805N boasts an impressive 30V drain-to-source voltage (V<sub>DS), making it suitable for a variety of mid-range voltage applications. It also supports a continuous drain current (I<sub>D) of up to 50A at 25°C, which ensures that it can handle significant power without overheating or failing, making it an excellent choice for power-intensive tasks.

With an R<sub>DS(on) as low as 7.8 mΩ at V<sub>GS = 10V, this MOSFET minimizes on-state resistance, thus reducing power loss and improving overall efficiency. This feature is particularly advantageous in applications where energy consumption is a critical factor, such as in battery-powered devices or energy-saving systems.

The NTD4805N is also characterized by its fast switching speed and low gate charge, which enable high-frequency operation and contribute to its high efficiency. These attributes make it an ideal choice for switching regulators, DC-DC converters, and motor control circuits where rapid switching is essential.

ON Semiconductor has packaged the NTD4805N in a TO-252 (DPAK) form factor, which not only facilitates efficient thermal management but also ensures compatibility with automated assembly processes, thus simplifying manufacturing and reducing costs. This compact package is well-suited for space-constrained applications without compromising performance.

Overall, the NTD4805N Power MOSFET is a robust and versatile component that offers a balance between performance and efficiency. It is ideal for designers looking to optimize power systems in automotive, industrial, and consumer electronics applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess