EN
  • EN
  • DE

NTD4806NT4H

Part No NTD4806NT4H
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340029-NTD4806NT4H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4806NT4H CAD Model

Description

The ON Semiconductor NTD4806NT4G is a high-performance Power MOSFET designed to meet a wide range of applications. This device is part of the N-channel Power MOSFET product line, which is renowned for its efficiency, reliability, and thermal performance. The NTD4806NT4G is particularly suitable for power management tasks in both consumer and industrial electronics.

With its advanced technology, the NTD4806NT4G offers a drain-to-source voltage (V<sub>DS) of 30V, providing a robust solution for circuits that require a significant power level. The continuous drain current (I<sub>D) at 25°C is rated at 48A, which ensures the device can handle high current applications with ease. Furthermore, the device features a low on-resistance (R<sub>DS(on)) of just 7.8 mΩ at V<sub>GS = 10V, which translates to reduced power loss and improved energy efficiency.

The NTD4806NT4G comes in a compact and surface-mountable DPAK (TO-252) package, which not only saves precious board space but also offers excellent thermal characteristics for better heat dissipation. This makes the MOSFET ideal for space-constrained applications while still delivering the power handling capabilities required for demanding tasks.

This Power MOSFET is characterized by its fast switching speed, which is critical for high-frequency power switching applications. The device's inherent diode provides fast recovery, which is essential for reducing noise and improving the overall efficiency of power conversion systems.

Whether it's for DC-DC converters, motor drives, or power supply circuits, the ON Semiconductor NTD4806NT4G is a versatile and reliable component. Its robustness is further highlighted by its ability to withstand high pulse currents, making it a solid choice for applications that experience transient conditions.

In summary, the NTD4806NT4G from ON Semiconductor is a powerful and efficient solution for a wide range of power management applications. Its low on-resistance, high current capability, and fast switching speeds make it an excellent choice for designers looking to optimize their power systems for performance and size.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess