EN
  • EN
  • DE

NTD4809NH

Part No NTD4809NH
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 58 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232397-NTD4809NH
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4809NH CAD Model

Description

ON Semiconductor NTD4809NH Power MOSFET

The ON Semiconductor NTD4809NH is a high-performance Power MOSFET designed to meet a wide range of applications' requirements. This device is a member of ON Semiconductor's Power MOSFET portfolio, recognized for their quality, reliability, and efficiency. The NTD4809NH is specifically engineered to deliver optimal performance in high-efficiency power management tasks.

Featuring a robust and durable design, the NTD4809NH operates as an N-channel MOSFET with a maximum continuous drain current of 30 A, making it suitable for high current applications. The device boasts a low on-resistance of 7.8 mΩ at a 10 V gate drive, which contributes to its high efficiency by minimizing conduction losses.

The NTD4809NH is capable of withstanding a maximum drain-to-source voltage of 30 V, offering a good balance between performance and reliability for a variety of circuits. With its fast switching speed and a maximum junction temperature of 175°C, it ensures reliable operation even under extreme conditions. This makes the NTD4809NH an excellent choice for power supply applications, DC-DC converters, motor drives, and other high-performance power management systems.

ON Semiconductor has packaged the NTD4809NH in a Pb-free, RoHS compliant, and 100% matte tin lead finish. The device is housed in a TO-252 (DPAK) package, which is designed for compact surface-mount installations, ensuring a small footprint on the PCB while providing excellent thermal performance.

In summary, the NTD4809NH from ON Semiconductor is a reliable and efficient solution for designers looking to improve power density and efficiency in their applications. Its robustness, combined with ON Semiconductor's commitment to quality, makes it a go-to choice for engineers in a wide range of industries.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4012 $60.0300
59+ $1.9704 $116.2536
91+ $1.9092 $173.7372
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess