EN
  • EN
  • DE

NTD4810N

Part No NTD4810N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 54 A, Single N--Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232398-NTD4810N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4810N CAD Model

Description

ON Semiconductor NTD4810N Power MOSFET

The NTD4810N from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This N-channel MOSFET is a part of ON Semiconductor's Power MOSFET portfolio, renowned for their low on-resistance, high switching performance, and robust thermal characteristics.

Key Features:

  • Low R<sub>DS(on): The device boasts a low on-state resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Current Capability: With a continuous drain current of 30 A, the NTD4810N is capable of handling high current loads, making it suitable for power-intensive applications.
  • High Switching Speed: The fast switching speed of the device ensures minimal switching losses and is ideal for high-frequency operations.
  • Thermal Performance: Enhanced thermal performance due to its power package, providing reliable operation even at elevated temperatures.

Applications:

The NTD4810N is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the NTD4810N is no exception. It is designed to meet stringent industry requirements, ensuring long-term reliability for critical applications.

Environmental Compliance:

In addition to its performance features, the NTD4810N is also environmentally friendly. It is compliant with RoHS regulations, which restricts the use of certain hazardous substances in electronic equipment.

Whether you are designing power supplies, motor controls, or any high-performance power management system, the NTD4810N Power MOSFET from ON Semiconductor is an excellent choice that offers a balance of efficiency, reliability, and environmental responsibility.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess