EN
  • EN
  • DE

NTD4854NT4G

Part No NTD4854NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 15.7A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 15.7A (Ta), 128A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 49.2nC @ 4.5V
Max Input Capacitance 4600pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.43W (Ta), 93.75W (Tc)
Maximum Rds On at Id,Vgs 3.6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083804-NTD4854NT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4854NT4G CAD Model

Description

Product Overview: NTD4854NT4G from ON Semiconductor

The NTD4854NT4G is a cutting-edge power MOSFET developed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance, N-channel device is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management within a compact form factor.

Key Features

  • Low On-Resistance: The NTD4854NT4G boasts an extremely low on-resistance, which translates to reduced losses during operation and enhances overall efficiency.
  • High Current Capability: With the ability to handle high levels of current, this MOSFET is suitable for a wide range of applications, including power supplies, DC-DC converters, and motor control circuits.
  • Optimized Gate Charge: The device's gate charge is carefully optimized to provide a quick response time, enabling fast switching speeds that are crucial for high-frequency applications.
  • Robust Thermal Performance: Designed to operate reliably under high-temperature conditions, the NTD4854NT4G maintains its performance thanks to its excellent thermal characteristics.

Applications

The versatility of the NTD4854NT4G makes it an ideal choice for a broad range of electronic applications. It is commonly used in:

  • Power management systems
  • DC-DC converters
  • Motor drives and controllers
  • Switching regulators
  • Load switches

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The NTD4854NT4G is no exception, undergoing rigorous testing to ensure it meets the highest performance benchmarks. With its robust construction and proven durability, this MOSFET is a reliable component for any power management task.

Environmental Considerations

The NTD4854NT4G is not only a performance-driven component but also aligns with ON Semiconductor's dedication to environmental sustainability. The device is RoHS compliant, ensuring it meets current regulations on hazardous substances and is suitable for use in green products.

Whether you're designing power systems for consumer electronics, automotive applications, or industrial equipment, the NTD4854NT4G from ON Semiconductor offers the efficiency, reliability, and performance needed to drive your innovation forward.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7862 $58.9650
180+ $0.6452 $116.1360
280+ $0.6250 $175.0000
385+ $0.6049 $232.8865
495+ $0.5847 $289.4265
665+ $0.5241 $348.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess