EN
  • EN
  • DE

NTD4855N

Part No NTD4855N
Manufacturer ON Semiconductor
Description Power MOSFET 25 V, 98 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232403-NTD4855N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4855N CAD Model

Description

ON Semiconductor NTD4855N Power MOSFET

The NTD4855N from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to address a wide range of applications that demand high efficiency and reliability. This power MOSFET is part of ON Semiconductor’s Power MOSFET portfolio, which is renowned for its low on-state resistance, high switching speed, and robust thermal performance.

Key Features

  • Low On-Resistance: The NTD4855N boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 30 A, this MOSFET can handle high current loads, making it suitable for power-intensive applications.
  • Advanced Trench Technology: Utilizing ON Semiconductor's advanced trench technology, the NTD4855N offers superior performance in terms of switching speed and gate charge, which are critical for fast switching applications.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be easily driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital circuits.

Applications

The versatility of the NTD4855N makes it ideal for a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Automotive applications
  • Switching regulators

Reliability and Packaging

The NTD4855N is housed in a robust and compact TO-252 (DPAK) package, which not only saves space on the PCB but also ensures efficient heat dissipation. The device is also characterized by its high reliability, with built-in protection features such as over-temperature and over-current safeguards, making it a trusted choice for critical applications.

Overall, the NTD4855N Power MOSFET from ON Semiconductor is a high-quality component that combines efficiency, power handling, and thermal management, making it a top choice for designers looking to optimize their power electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0053 $60.1060
47+ $2.4659 $115.8973
73+ $2.3885 $174.3605
100+ $2.3123 $231.2300
130+ $2.2349 $290.5370
173+ $2.0039 $346.6747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess