EN
  • EN
  • DE

NTD4863NG

Part No NTD4863NG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832933-NTD4863NG
Ultra Librarian 3D Model Ultra Librarian NTD4863NG CAD Model

Description

Introducing the NTD4863NG Power MOSFET by ON Semiconductor

The NTD4863NG is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This high-performance transistor is designed to meet the demanding requirements of modern electronic applications, offering a perfect blend of efficiency and power handling.

Key Features

  • Low RDS(on): The NTD4863NG boasts an exceptionally low on-resistance, which translates into reduced conduction losses and improved overall efficiency in your circuit designs.
  • High Current Capacity: With the ability to handle continuous drain currents up to 30 A, this MOSFET is suitable for high-power applications that require robust current handling capabilities.
  • PowerPak® Package: Encased in a compact and thermally efficient PowerPak® package, the NTD4863NG ensures excellent heat dissipation, contributing to its reliability and longevity.
  • Logic Level Gate Drive: The device can be driven at logic level voltages, making it compatible with a wide range of control circuits and reducing the need for additional driver components.

Applications

The versatility of the NTD4863NG makes it an ideal choice for various applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery powered devices
  • Switching regulators

Enhanced Performance

ON Semiconductor's NTD4863NG is engineered to deliver superior switching performance with a fast switching speed, which is critical in reducing switching losses and improving the efficiency of your power conversion systems. Its robustness is further enhanced with a 100% avalanche tested design, ensuring reliable operation even under stressful conditions.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor ensures that the NTD4863NG complies with RoHS directives, making it an environmentally friendly choice for designers looking to create green products.

With its impressive features and reliable performance, the NTD4863NG from ON Semiconductor stands out as a top choice for designers and engineers seeking to optimize their power management solutions.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess