EN
  • EN
  • DE

NTD4906NAT4G

Part No NTD4906NAT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 54A SGL DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10.3A (Ta), 54A (Tc)
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 24nC @ 10V
Max Input Capacitance 1932pF @ 15V
Maximum Rds On at Id,Vgs 5.5 mOhm @ 30A, 10V
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083816-NTD4906NAT4G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD4906NAT4G CAD Model

Description

Introducing the NTD4906NAT4G Power MOSFET from ON Semiconductor

The NTD4906NAT4G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to meet the demanding requirements of modern electronic circuits, offering a perfect balance of efficiency and reliability. The NTD4906NAT4G is a versatile component that is ideal for a broad range of applications, including power management, switching regulators, and motor control circuits.

Key Features

  • Low On-Resistance: The NTD4906NAT4G boasts an extremely low on-resistance of just 24 mOhms at 10 V, which significantly reduces power losses and improves overall efficiency.
  • High Current Capacity: With a continuous drain current of 30 A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive tasks.
  • Robust Thermal Performance: The device is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal performance and ensures stability even under high operating temperatures.
  • Fast Switching Speed: The fast switching capabilities of the NTD4906NAT4G reduce switching losses and enable efficient operation at high frequencies.
  • Gate Charge Optimization: The MOSFET's optimized gate charge minimizes power consumption during the switching process, further enhancing its efficiency.

Applications

The NTD4906NAT4G is suitable for a wide array of applications, making it a go-to choice for engineers and designers. Some of its common applications include:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Automotive Applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NTD4906NAT4G is no exception. It is manufactured with state-of-the-art technology and undergoes rigorous testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from ON Semiconductor.

Whether you are designing a sophisticated power management system or looking for a reliable MOSFET for high-current applications, the NTD4906NAT4G is an excellent choice that combines performance, efficiency, and durability.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,315 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess