EN
  • EN
  • DE

NTD4906NT4G

Part No NTD4906NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 14A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 30V 10.3A SGL DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10.3A (Ta), 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 24nC @ 10V
Max Input Capacitance 1932pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.38W (Ta), 37.5W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 093868-NTD4906NT4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NTD4906N
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NTD4906NT4G CAD Model

Description

ON Semiconductor NTD4906NT4G: High-Performance Power MOSFET

The NTD4906NT4G is a cutting-edge Power MOSFET device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of the Trench MOSFETs family, which is renowned for its low on-resistance and high switching performance. The NTD4906NT4G is particularly suitable for a wide range of applications, including power management, load switching, and motor control in automotive, industrial, and consumer markets.

Key Features:

  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which results in reduced conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of 30 A, the NTD4906NT4G can handle high current applications with ease, making it ideal for power-intensive tasks.
  • Advanced Trench Technology: Utilizing ON Semiconductor's advanced trench technology, this MOSFET ensures optimal performance with a minimized gate charge (Q<sub>g), reducing switching losses.
  • Robust Thermal Performance: The device is encapsulated in a compact and thermally efficient surface-mount package, which aids in maintaining low junction temperatures and prolongs the lifespan of the MOSFET.
  • Environmentally Friendly: Compliant with RoHS and Halogen-Free standards, the NTD4906NT4G is designed with environmental consciousness, ensuring minimal ecological impact.

Applications:

  • DC/DC Converters
  • Power Supply Load Switches
  • Motor Drives
  • Battery Management Systems
  • Automotive Applications

The NTD4906NT4G represents ON Semiconductor's commitment to providing high-performance, energy-efficient solutions for electronic systems. Its robust design, combined with superior electrical characteristics, makes it an excellent choice for designers looking to optimize their power management strategies. Whether it's for automotive electronics, industrial automation, or consumer devices, the NTD4906NT4G brings reliability and efficiency to the forefront of power switching applications.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical documentation available from ON Semiconductor.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,300 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess