EN
  • EN
  • DE

NTD4910N

Part No NTD4910N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 37 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232415-NTD4910N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4910N CAD Model

Description

The ON Semiconductor NTD4910N is a high-performance Power MOSFET designed to meet a wide range of applications. This device is part of the N-channel MOSFET family, which is well-known for its efficiency and reliability. The NTD4910N is particularly suitable for power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The NTD4910N boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • High Current Capability: With the ability to handle high levels of current, this MOSFET is perfect for demanding applications that require robust power handling capabilities.
  • Fast Switching: The fast switching performance of the NTD4910N ensures that it can respond quickly to changes in load and input, which is crucial for power regulation and conversion applications.
  • Low Threshold Voltage: A low threshold voltage means that the NTD4910N can be driven at lower voltages, making it compatible with modern low-voltage logic and driving circuits.

Applications

The NTD4910N is ideal for a wide range of applications, including:

  • DC/DC converters
  • Power management for computers and laptops
  • Motor control systems
  • LED lighting solutions
  • Battery management systems
  • Load switch applications

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 42A Power Dissipation (P<sub>D) 2.5W R<sub>DS(on) 8.5 mΩ Package TO-252 (DPAK)

With its robust design and superior performance, the ON Semiconductor NTD4910N Power MOSFET is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess