EN
  • EN
  • DE

NTD4970N

Part No NTD4970N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 36 A, Single N−Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232423-NTD4970N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4970N CAD Model

Description

ON Semiconductor NTD4970N Power MOSFET

The ON Semiconductor NTD4970N is a high-performance Power MOSFET designed to meet the rigorous demands of power regulation applications. It is part of ON Semiconductor's renowned N-channel Power MOSFET product line, which is recognized for its efficiency, reliability, and thermal performance.

Key Features

  • Low On-Resistance: The NTD4970N features an exceptionally low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: This MOSFET can handle high current loads, making it suitable for demanding applications that require robust current handling capabilities.
  • Low Gate Charge: With a low gate charge (Q<sub>G), the NTD4970N ensures fast switching performance, which is critical for reducing switching losses in power conversion systems.
  • High Performance in Standard Footprint: The device is housed in a TO-252 (DPAK) package, which is compatible with standard PCB layouts, facilitating easy integration into existing designs.

Applications

The NTD4970N is suitable for a wide range of applications, including but not limited to:

  • DC-DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Systems
  • Switching Regulators

Technical Specifications

Here are some of the key technical specifications of the NTD4970N:

  • Voltage Rating: 30V
  • Continuous Drain Current (I<sub>D): 50A
  • Power Dissipation (P<sub>D): 48W
  • Operating Temperature Range: -55°C to 175°C

The NTD4970N from ON Semiconductor is an excellent choice for designers looking for a MOSFET that offers a balance of performance, efficiency, and thermal management. Its robust design and advanced technology make it a reliable component for high-efficiency power management solutions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0739 $60.8868
28+ $4.1626 $116.5528
43+ $4.0333 $173.4319
60+ $3.9027 $234.1620
77+ $3.7722 $290.4594
103+ $3.3830 $348.4490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess