EN
  • EN
  • DE

NTD5C688NLT4G

Part No NTD5C688NLT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 7.5A/17A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001230-NTD5C688NLT4G
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Base Product Number NTD5C688
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
FET Type N-Channel
Ultra Librarian 3D Model Ultra Librarian NTD5C688NLT4G CAD Model

Description

Introducing the NTD5C688NLT4G from ON Semiconductor

The NTD5C688NLT4G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is designed to meet the rigorous demands of modern electronic applications, providing efficient power management and signal amplification across various industries.

Key Features

  • Device Type: MOSFET
  • Technology: Trench
  • Configuration: Single
  • Drain-to-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 13.2A
  • Power Dissipation (P<sub>D): 2.5W
  • R<sub>DS(on): Very low at 0.0058 Ohms
  • Package: DPAK (TO-252)
  • Halogen-Free: Yes
  • RoHS Compliant: Yes

Efficiency and Reliability

The NTD5C688NLT4G is engineered to optimize power efficiency, which is critical for reducing heat generation and improving system reliability. Its low on-resistance (R<sub>DS(on)) minimizes conduction losses, allowing for higher efficiency in power conversion applications. The device's robust thermal characteristics ensure reliable operation even under high current scenarios, making it an ideal choice for power-intensive applications.

Applications

With its versatile performance characteristics, the NTD5C688NLT4G is suitable for a wide range of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecommunication Equipment
  • Automotive Electronics

Eco-Friendly Design

ON Semiconductor is committed to environmental sustainability, and the NTD5C688NLT4G reflects this commitment. It is a halogen-free product, reducing the potential environmental impact. Additionally, compliance with the RoHS directive ensures that no hazardous substances are used in its manufacture.

In conclusion, the NTD5C688NLT4G from ON Semiconductor is a powerful, efficient, and reliable MOSFET solution that meets the needs of today's energy-conscious electronic designs. Its robust performance and eco-friendly design make it an excellent choice for designers looking to create high-performance, sustainable products.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.1762 $69.1762
3+ $56.7601 $170.2803
4+ $54.9862 $219.9448
5+ $53.2125 $266.0625
6+ $51.4388 $308.6328
8+ $46.1175 $368.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess