EN
  • EN
  • DE

NTD6600NT4

Part No NTD6600NT4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 12A DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 20nC @ 5V
Max Input Capacitance 700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.28W (Ta), 56.6W (Tc)
Maximum Rds On at Id,Vgs 146 mOhm @ 6A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083855-NTD6600NT4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian NTD6600NT4 CAD Model

Description

The NTD6600NT4 from ON Semiconductor is a high-performance Power MOSFET designed to meet the rigorous demands of modern electronic devices. This N-channel transistor is a part of ON Semiconductor's renowned power management solutions, offering efficient power conversion with minimal losses, making it an ideal choice for a wide range of applications.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DSS): The NTD6600NT4 is capable of sustaining a high drain-source breakdown voltage of 30V, providing a robust platform for applications requiring high voltage operation.
  • Low On-Resistance (R<sub>DS(on)): With an extremely low on-resistance of just 7.8 mOhms at V<sub>GS = 10V, this MOSFET ensures that power loss is minimized during operation, leading to increased efficiency and reduced thermal stress.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current of up to 98A, making it suitable for high-power applications that demand a robust current handling capability.
  • Fast Switching Speed: The device is designed for fast switching applications, which is essential for reducing switching losses and improving performance in power supply and conversion systems.
  • Enhanced Thermal Performance: The NTD6600NT4 comes in a compact DPAK package, which offers excellent thermal conduction and helps in maintaining thermal stability during high-load operations.

Applications

The versatile nature of the NTD6600NT4 Power MOSFET allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Switch Mode Power Supplies (SMPS)
  • Battery Management Systems
  • Automotive Applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NTD6600NT4 is no exception. Manufactured with state-of-the-art technology, this Power MOSFET is designed to deliver consistent performance and withstand the test of time, even in the most demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1356 $64.2204
20+ $5.8547 $117.0940
31+ $5.6722 $175.8382
43+ $5.4886 $236.0098
55+ $5.3061 $291.8355
73+ $4.7574 $347.2902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess