The DTC123ES is a pre-biased NPN transistor manufactured by Rohm Semiconductor. This transistor is designed for use in various switching and amplification applications where a small size and simplified biasing are required. The integrated bias resistor network reduces external component count and simplifies circuit design.
Applications
- Digital circuit interfaces
- Inverter circuits
- Driver circuits
- Switching circuits
- Simplifying Microcontroller Interfacing
Features
- Built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ)
- Reduces component count
- Simplifies circuit design
- Surface mount package
- Halogen-free
- Reduces the need for external resistors.
Benefits
- Reduced board space
- Lower assembly costs
- Improved circuit reliability
- Easy to use in automated assembly processes
- Simplifies design and reduces time to market
Additional Details
The DTC123ES comes in a small surface-mount package, making it suitable for high-density circuit boards. The built-in bias resistors eliminate the need for external resistors, further reducing board space and component count. The specific resistor values (R1 = 2.2 kΩ, R2 = 10 kΩ) provide a defined input impedance and base current, simplifying the design process. The absolute maximum ratings include a collector-emitter voltage of 50V, a collector current of 100mA, and a total power dissipation of 200mW. It's crucial to consult the datasheet for precise electrical characteristics and recommended operating conditions. This transistor is commonly available in SOT-23 package.