EN
  • EN
  • DE

NTD78N03-035

Part No NTD78N03-035
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 11.4A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 11.4A (Ta), 78A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 35nC @ 4.5V
Max Input Capacitance 2250pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.4W (Ta), 64W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 78A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 1083859-NTD78N03-035
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD78N03-035 CAD Model

Description

The NTD78N03-035 is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in power management solutions. This device is designed to cater to a wide range of power applications, offering a perfect blend of efficiency, reliability, and performance.

Key Features:

  • High Current Capacity: With a continuous drain current of 78A, the NTD78N03-035 is capable of handling high current loads, making it suitable for demanding applications.
  • Low RDS(on): The MOSFET features an exceptionally low on-state resistance of just 3.5 mΩ, which translates to reduced power losses and improved efficiency in your circuit designs.
  • High-Speed Switching: Designed for fast switching, this MOSFET enables high-frequency operation while minimizing switching losses, crucial for power converters and motor control circuits.
  • Robust Thermal Performance: The device is encapsulated in a TO-252 (DPAK) package, known for its excellent thermal conduction properties, ensuring stable operation even under high temperature conditions.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, making it compatible with a wide range of control circuits and simplifying the drive circuitry.

Applications:

The NTD78N03-035 is ideal for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Battery Powered Devices
  • Automotive Applications

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the NTD78N03-035 is no exception. It is manufactured with state-of-the-art technology and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and automotive applications.

Environmental Compliance:

The NTD78N03-035 is RoHS compliant and free from environmentally harmful substances. ON Semiconductor is dedicated to providing environmentally friendly solutions that meet current regulatory standards.

With its robust design, high efficiency, and versatility, the NTD78N03-035 from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess