EN
  • EN
  • DE

NTEFD2KS26NTCG

Part No NTEFD2KS26NTCG
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description NCH 12V 20A WLCSP DUAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 887766-NTEFD2KS26NTCG
Ultra Librarian 3D Model Ultra Librarian NTEFD2KS26NTCG CAD Model

Description

Product Overview: NTEFD2KS26NTCG from ON Semiconductor

The NTEFD2KS26NTCG is a cutting-edge field-effect transistor (FET) designed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's high-performance portfolio, tailored for advanced electronic applications requiring efficient power management and high reliability.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed switching applications, the NTEFD2KS26NTCG ensures swift transitions, making it ideal for high-frequency power converters and inverters.
  • Enhanced Thermal Performance: With an advanced thermal management design, this FET can operate at higher temperatures without compromising performance, ensuring reliability in demanding environments.
  • Robust Gate Protection: The product incorporates robust gate protection mechanisms to safeguard against voltage spikes and other transient conditions that could potentially damage the device.
  • Compact Footprint: The compact size of the NTEFD2KS26NTCG allows for a smaller PCB layout, which is crucial for space-constrained applications.

Applications

The versatility of the NTEFD2KS26NTCG makes it suitable for a wide array of applications. It is commonly used in power management systems, DC-DC converters, motor drives, and other power-intensive applications across various industries, including automotive, renewable energy, and consumer electronics.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NTEFD2KS26NTCG is no exception. It undergoes rigorous testing and quality assurance processes to meet the stringent standards expected by customers. The device's reliability is further enhanced by its compliance with industry certifications and environmental directives, ensuring it meets the needs of environmentally conscious designs and applications.

Conclusion

The NTEFD2KS26NTCG from ON Semiconductor stands out as a superior FET solution for designers looking to improve power efficiency and reliability in their electronic systems. Its combination of low on-resistance, high-speed switching capabilities, and robust design make it an excellent choice for a multitude of advanced applications.

You May Also Be Interested in

Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
80+ $1.5396 $123.1680
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3952 $292.9920
280+ $1.2509 $350.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess