EN
  • EN
  • DE

NTF3055L108T1

Part No NTF3055L108T1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 3.0 A, 60 V, Logic Level, N-Channel SOT-223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1232480-NTF3055L108T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian NTF3055L108T1 CAD Model

Description

ON Semiconductor NTF3055L108T1 MOSFET Overview

The NTF3055L108T1 from ON Semiconductor is a high-performance, N-channel Power MOSFET designed for a wide range of applications that demand high efficiency and reliability. This particular MOSFET is a testament to ON Semiconductor's commitment to providing industry-leading power management solutions that cater to the evolving needs of modern electronic circuits.

Key Features

  • Low R<sub>DS(on): The device features a low on-state resistance, which translates to minimal power loss during operation and improved efficiency, making it suitable for power-intensive applications.
  • High Drain-Source Voltage (V<sub>DSS): With a maximum drain-source voltage of 60V, the NTF3055L108T1 can handle high voltage applications safely and reliably.
  • High Continuous Drain Current (I<sub>D): It supports a continuous drain current of 3A, making it capable of driving moderate loads with ease.
  • Enhanced Thermal Performance: The device comes in an SOT-223 package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • Gate Charge (Q<sub>G): The MOSFET has an optimized gate charge, ensuring fast switching performance, which is essential for reducing switching losses in high-frequency operations.

Applications

The NTF3055L108T1 is versatile and can be used in a variety of applications, including:

  • Power management for portable devices
  • DC/DC converters
  • Motor control circuits
  • Switching regulators
  • Automotive applications
  • Power supplies

Quality and Reliability

ON Semiconductor's NTF3055L108T1 is designed with quality in mind, ensuring that it meets the stringent requirements of commercial and industrial applications. The device undergoes rigorous testing and quality control measures to guarantee performance, stability, and longevity.

In summary, the NTF3055L108T1 MOSFET from ON Semiconductor is an exceptional choice for designers looking for a robust, high-efficiency power management component. Its low R<sub>DS(on), high V<sub>DSS, and thermal efficiency make it suitable for a wide range of applications, from consumer electronics to automotive systems, ensuring optimal performance in both standard and demanding environments.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4599 $50.5890
235+ $0.4308 $101.2380
365+ $0.4162 $151.9130
520+ $0.3871 $201.2920
675+ $0.3726 $251.5050
840+ $0.3580 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess