EN
  • EN
  • DE

NTF3055L175T3LF

Part No NTF3055L175T3LF
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 2A SOT223 / Trans MOSFET N-CH 60V 2A 4-Pin(3+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 10nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 270pF @ 25V
Vgs (Maximum) ±15V
Power Dissipation (Maximum) 1.3W (Ta)
Rds On (Maximum) @ Id, Vgs 175 mOhm @ 1A, 5V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package SOT-223 (TO-261)
Package TO-261-4, TO-261AA
Win Source Part Number 790846-NTF3055L175T3LF
Popularity Medium
Supply and Demand Status Limited
Family Name NTF3055L175
Introduction Date July 13, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NTF3055L175T3LF CAD Model

Description

ON Semiconductor NTF3055L175T3LF MOSFET Overview

The NTF3055L175T3LF from ON Semiconductor is a high-performance, N-Channel Power MOSFET designed to deliver efficient power management and control. This device is a part of the TrenchMOS™ series, which is well-known for its low on-state resistance and minimal power loss during operation. The MOSFET is an ideal choice for a wide range of applications, including but not limited to, power supplies, motor control, and high-efficiency DC-DC converters.

Key Features

  • Low On-Resistance: The NTF3055L175T3LF boasts an exceptionally low on-resistance of 175 mOhms, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: This component can handle a continuous drain current of up to 3 A, making it suitable for high current applications.
  • High-Temperature Operation: With an operating temperature range of -55°C to 175°C, this MOSFET is designed for environments that demand high thermal stability.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, which makes it compatible with a variety of control circuits and simplifies the design of gate drive circuits.
  • Surface-Mount Package: The NTF3055L175T3LF comes in a compact SOT-223 surface-mount package, which is ideal for space-constrained applications.

Applications

The versatile nature of the NTF3055L175T3LF allows it to be used in a diverse array of applications. Some of the common uses include:

  • Power Management Systems
  • Automotive Applications
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators
  • Load Switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NTF3055L175T3LF is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring a reliable performance in the most challenging conditions.

With its robust design, energy efficiency, and versatility, the NTF3055L175T3LF MOSFET from ON Semiconductor is a strong choice for designers looking to optimize their power control systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess