EN
  • EN
  • DE

NTG3441T1G

Part No NTG3441T1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986167-NTG3441T1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTG3441T1G CAD Model

Description

Introducing the NTG3441T1G Power MOSFET by ON Semiconductor

The NTG3441T1G is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a renowned leader in the field of semiconductor components. This advanced device is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and high reliability in a compact package.

Key Features:

  • Low On-Resistance: The NTG3441T1G boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation. This feature is particularly beneficial in applications where energy saving is crucial.
  • High-Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications. It ensures minimal delay in the transition between on and off states, thus enhancing the performance of power conversion systems.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, making it suitable for low-voltage applications and enabling it to be driven by logic-level voltages.
  • Robust Thermal Performance: The NTG3441T1G is designed to handle high temperatures without compromising its performance, ensuring reliability in a variety of environmental conditions.

Applications:

The versatility of the NTG3441T1G allows it to be used across a wide range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power management in portable devices
  • Motor control circuits
  • Switching regulators
  • Load switches

Package and Quality Assurance:

The NTG3441T1G comes in a compact SOT-223 package, which not only saves space on the PCB but also ensures efficient heat dissipation. ON Semiconductor's commitment to quality means that each device is rigorously tested to meet stringent industry standards for performance and reliability.

With its combination of low power dissipation, high-speed switching, and thermal efficiency, the NTG3441T1G from ON Semiconductor is an excellent choice for designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess