The NTGD3133UTENG is a high-performance, Power MOSFET from ON Semiconductor, designed to deliver efficient power management and conversion for a wide range of applications. This dual P-Channel device is housed in a compact TSOP-6 package, making it suitable for space-constrained applications without compromising on power and performance.
Key Features
- Low On-Resistance: The NTGD3133UTENG boasts an exceptionally low on-resistance, which translates to reduced power losses and improved efficiency in switching applications.
- High Power Density: Its compact form factor combined with its power handling capabilities enables high power density, which is essential for modern, miniaturized electronic assemblies.
- Low Threshold Voltage: The device operates with a low threshold voltage, ensuring that it can be controlled with lower gate drive voltages, which is beneficial for battery-operated devices.
- RoHS Compliant: Adhering to environmental standards, the NTGD3133UTENG is RoHS compliant, making it suitable for use in applications where environmental regulations are a concern.
Applications
Thanks to its versatile characteristics, the NTGD3133UTENG is ideal for a broad spectrum of applications, including:
- Power Management Circuits
- DC/DC Converters
- Load Switching
- Battery Powered Systems
- Motor Control Circuits
Technical Specifications
Parameter
Value
Package Type
TSOP-6
Drain-Source Voltage (V<sub>DS)
-20V
Continuous Drain Current (I<sub>D)
-3.1A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
In summary, the NTGD3133UTENG from ON Semiconductor is a robust and reliable component that stands out for its efficiency and compact size, making it an excellent choice for engineers and designers looking to enhance their power management systems.