EN
  • EN
  • DE

NTGS4111PT1

Part No NTGS4111PT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 2.6A 6TSOP / P-Channel 30 V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Mfr ON Semiconductor
Series -
Package Tape & Reel (TR)
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 2.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 60mOhm @ 3.7A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 32 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 750 pF @ 15 V
FET Feature -
Power Dissipation (Max) 630mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 6-TSOP
Package / Case SOT-23-6 Thin, TSOT-23-6
Base Product Number NTGS41
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 3,000 pcs
Win Source Part Number 1383074-NTGS4111PT1
Ultra Librarian 3D Model Ultra Librarian NTGS4111PT1 CAD Model

Description

The ON Semiconductor NTGS4111PT1 is a high-performance Power MOSFET designed for a wide range of applications that demand efficiency, reliability, and thermal stability. This MOSFET is part of ON Semiconductor's PowerTrench® technology, which is engineered to deliver low on-resistance (Rds(on)) and reduced gate charge (Qg), resulting in improved switching performance and reduced power losses.

Key Features

  • Low On-Resistance: The NTGS4111PT1 boasts an exceptionally low Rds(on) value, which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: With its reduced gate charge, this MOSFET is capable of high-speed switching, making it suitable for high-frequency applications.
  • Thermal Stability: The device is designed to maintain performance over a wide temperature range, ensuring reliability in various operating conditions.
  • Advanced Packaging: Enclosed in a compact SOT-23 package, the NTGS4111PT1 is ideal for space-constrained applications.

Applications

The NTGS4111PT1 can be utilized in a diverse array of applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Load Switches
  • Battery Powered Devices
  • Motor Controllers

Electrical Characteristics

Some of the key electrical characteristics of the NTGS4111PT1 include:

  • Drain-to-Source Voltage (Vds): 30V
  • Continuous Drain Current (Id): 5.7A
  • Gate-to-Source Voltage (Vgs): ± 20V
  • Power Dissipation (Pd): 1.4W

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NTGS4111PT1 is compliant with RoHS regulations, ensuring that it is free from harmful substances. Additionally, ON Semiconductor's products are designed to meet the highest quality standards, providing customers with reliable and durable components for their electronic designs.

Whether you're designing power supplies, portable electronics, or any other power-sensitive application, the NTGS4111PT1 from ON Semiconductor is an excellent choice for your power switching needs.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2948 $58.9600
480+ $0.2419 $116.1120
740+ $0.2344 $173.4560
1,020+ $0.2268 $231.3360
1,320+ $0.2192 $289.3440
1,765+ $0.1966 $346.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess