EN
  • EN
  • DE

NTHL015N065SC1

Part No NTHL015N065SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SILICON CARBIDE (SIC) MOSFET - 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202000-NTHL015N065SC1
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 163A (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NTHL015N065SC1 CAD Model

Description

The NTHL015N065SC1 is a cutting-edge Silicon Carbide (SiC) N-Channel MOSFET brought to you by ON Semiconductor, a leader in power management and semiconductor solutions. This high-performance transistor is designed to meet the needs of modern high-efficiency and high-density power systems. With its advanced material properties, the NTHL015N065SC1 offers superior switching performance and higher reliability compared to traditional silicon-based MOSFETs.

Key Features

  • Low On-Resistance: The NTHL015N065SC1 boasts an ultra-low on-resistance (R<sub>DS(on)) of just 15 mΩ, which minimizes conduction losses and improves overall system efficiency.
  • High Breakdown Voltage: With a drain-to-source breakdown voltage (V<sub>DS) of 650V, this MOSFET can handle high voltage applications with ease, making it ideal for power supply and conversion systems.
  • Fast Switching Speed: The device features fast switching capabilities, which reduce switching losses and enable operation at higher frequencies. This is particularly beneficial for applications such as electric vehicles, solar inverters, and switched-mode power supplies.
  • High-Temperature Performance: The NTHL015N065SC1 is capable of operating at junction temperatures up to 175°C, ensuring reliable performance even under extreme conditions.
  • Reduced Parasitic Inductances: The package design minimizes parasitic inductances, which enhances the switching performance and reduces EMI emissions.

Applications

The NTHL015N065SC1 is versatile and can be used in a variety of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Electric vehicle (EV) charging stations
  • Photovoltaic (solar) inverters
  • Uninterruptible power supplies (UPS)
  • Motor drives

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTHL015N065SC1 is manufactured with strict quality control processes, ensuring it meets the rigorous standards required for industrial and automotive applications. Its robust design guarantees long-term reliability, which is critical for designers and engineers looking to create durable and efficient power solutions.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7424 $91.4848
3+ $42.8474 $128.5422
4+ $41.3998 $165.5992
6+ $38.5047 $231.0282
7+ $37.0572 $259.4004
9+ $35.6096 $320.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess