EN
  • EN
  • DE

NB3F8L3010CMNR4G

Part No NB3F8L3010CMNR4G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 3:10 200MHZ 32QFN / 3:1:10 LVCMOS Fanout Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HCSL, LVDS, LVPECL, SSTL, Crystal
Output LVCMOS, LVTTL
Frequency - Max 200MHz
Supply Voltage (V) 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Part Number Series NB3F8L3010C
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810743-NB3F8L3010CMNR4G
Ultra Librarian 3D Model Ultra Librarian NB3F8L3010CMNR4G CAD Model

Description

ON Semiconductor NB3F8L3010CMNR4G: A High-Performance Clock Generator

The NB3F8L3010CMNR4G is a state-of-the-art clock generator produced by ON Semiconductor, designed to meet the demanding requirements of high-speed communication systems. This advanced device is engineered to provide precise clock signals, essential for synchronizing various digital components within electronic systems.

Key Features

  • Multiple Outputs: The NB3F8L3010CMNR4G offers 10 low-jitter clock outputs, providing versatility for a range of applications.
  • Frequency Range: It supports a wide frequency range, ensuring compatibility with different system requirements and enabling use in various applications.
  • Low Power Consumption: Designed for energy efficiency, this clock generator minimizes power consumption, making it suitable for power-sensitive applications.
  • Programmability: Users can program the device to meet specific system requirements, providing flexibility and ease of integration.
  • Stability: It exhibits excellent frequency stability, ensuring reliable operation even under varying environmental conditions.

Applications

The NB3F8L3010CMNR4G is ideal for use in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and servers
  • Data storage systems
  • High-speed computing platforms
  • Telecommunications infrastructure
  • Industrial automation systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB3F8L3010CMNR4G is no exception. It is built to meet rigorous industry standards, ensuring high reliability and performance. The device comes in a compact QFN-32 package, which is not only space-efficient but also offers excellent thermal performance.

Conclusion

With its combination of multiple outputs, wide frequency range, low power consumption, programmability, and stability, the NB3F8L3010CMNR4G from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their high-speed digital systems. Its robust feature set and flexible application range make it a valuable component in any modern electronic design.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess