EN
  • EN
  • DE

NTHL041N60S5H

Part No NTHL041N60S5H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NTHL041N60S5H / N-Channel 600 V 57A (Tc) 329W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 57A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 41mOhm @ 28.5A, 10V
Vgs(th) (Max) @ Id 4.3V @ 6.7mA
Gate Charge (Qg) (Max) @ Vgs 108 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 5840 pF @ 400 V
Power Dissipation (Max) 329W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-3
Case / Package TO-247-3
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTHL041N60S5H
Standard Package 30
Win Source Part Number 1324337-NTHL041N60S5H
Ultra Librarian 3D Model Ultra Librarian NTHL041N60S5H CAD Model

Description

The NTHL041N60S5H from ON Semiconductor is a state-of-the-art power MOSFET designed to deliver high efficiency and performance in a wide range of applications. This N-channel MOSFET is a part of ON Semiconductor's high-performance portfolio, offering a maximum drain-to-source voltage (V<sub>DS) of 600V, which makes it an ideal choice for high voltage power conversion systems.

With a continuous drain current (I<sub>D) of 41A at 25°C, this MOSFET can handle significant power without overheating, thanks to its low on-resistance (R<sub>DS(on)) of just 65 mΩ. This low R<sub>DS(on) ensures high efficiency, reduced power losses, and improved thermal management, making the NTHL041N60S5H an excellent choice for energy-sensitive designs.

The device is housed in a compact and robust TO-247 package, which not only provides excellent thermal characteristics but also offers high mechanical strength for rugged applications. The NTHL041N60S5H MOSFET also features a fast-switching speed, which is crucial for reducing switching losses and improving the performance of power supply circuits, motor drives, and other power electronics applications.

ON Semiconductor has equipped the NTHL041N60S5H with advanced technology to ensure high avalanche ruggedness, which allows the device to withstand high-energy pulses in the avalanche and commutation modes. This feature is particularly important in applications where unexpected voltage spikes may occur, ensuring the reliability and longevity of the MOSFET.

Moreover, this MOSFET is designed with gate charge (Q<sub>G) optimization to achieve the right balance between switching speed and gate drive losses. The result is a product that offers designers the flexibility to optimize their power systems for either high-speed operation or minimal power dissipation, depending on their specific requirements.

In conclusion, the NTHL041N60S5H from ON Semiconductor is a versatile and robust power MOSFET that provides designers with high efficiency, fast switching, and reliable performance in a variety of demanding applications. Whether used in power supplies, inverters, or any other high-voltage application, this MOSFET is engineered to meet the most stringent requirements of modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2639 $64.8473
16+ $7.6012 $121.6192
24+ $7.3637 $176.7288
33+ $7.1261 $235.1613
42+ $6.8887 $289.3254
57+ $6.1760 $352.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess