EN
  • EN
  • DE

NTJS3151PT1

Part No NTJS3151PT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trench Power MOSFET 12 V, 3.3 A, Single P-Channel, ESD Protected SC-88
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1232520-NTJS3151PT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTJS3151PT1 CAD Model

Description

ON Semiconductor NTJS3151PT1 Overview

The NTJS3151PT1 from ON Semiconductor is a high-performance, PowerTrench® MOSFET designed to deliver efficient power management and switching in a compact, surface-mount package. This P-Channel MOSFET is an ideal choice for a wide range of applications, including load switching, power management in portable devices, and other battery-operated systems where energy efficiency is critical.

Key Features

  • Low On-Resistance: The NTJS3151PT1 boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes power loss and improves overall efficiency, making it suitable for high-performance power management circuits.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can handle high-frequency operations, which is essential for reducing switching losses and improving the response time of power circuits.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology enhances the device's performance by optimizing the cell structure for reduced gate charge and lower R<sub>DS(on), leading to superior power handling capabilities.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, facilitating drive compatibility with low-voltage logic and allowing for efficient operation at lower gate drive voltages.
  • Compact Package: Enclosed in a small SOT-323 package, the NTJS3151PT1 is designed for space-constrained applications, offering a high-density power solution without compromising performance.

Applications

The NTJS3151PT1 is versatile enough to be employed in a variety of applications. Its high efficiency and low-power characteristics make it particularly well-suited for:

  • Portable and battery-powered devices
  • Power management modules
  • DC/DC converters
  • Load switch circuits
  • Motor control systems

Reliability and Quality

As with all ON Semiconductor products, the NTJS3151PT1 is manufactured to the highest quality standards. It features a robust thermal performance for improved reliability and a longer operational lifespan, ensuring stable operation even under varying environmental conditions.

In summary, the NTJS3151PT1 P-Channel MOSFET from ON Semiconductor is an efficient, reliable, and versatile component suitable for a wide array of power management applications. Its advanced technology and compact form factor make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess