The NTK3142PT1G is a cutting-edge P-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance transistor is engineered to offer excellent power management solutions for a wide array of electronic applications, making it an ideal choice for designers looking to enhance efficiency and reliability.
Key Features
- Low Threshold Voltage: The device boasts a low threshold voltage, which ensures low-voltage operation, making it suitable for battery-powered applications.
- High Power Dissipation: With a power dissipation of 1.3 Watts, the NTK3142PT1G can handle a significant amount of power, contributing to its robust performance.
- Small Package Size: Encased in a compact SOT-23 package, this MOSFET is designed for space-constrained applications without compromising on power and performance.
- Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)), which minimizes power loss and improves efficiency during operation.
Applications
The NTK3142PT1G is versatile and can be used in various applications, including but not limited to:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC/DC Converters
- Portable Devices
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Gate-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
-3.7A
Power Dissipation (P<sub>D)
1.3W
Operating Temperature Range
-55°C to +150°C
Environmental & Quality Certifications
The NTK3142PT1G is compliant with RoHS standards, ensuring that it meets global environmental regulations and is free from hazardous substances. ON Semiconductor is committed to providing high-quality products that meet the most stringent industry standards for reliability and performance.