EN
  • EN
  • DE

NTLJS2103PTBG

Part No NTLJS2103PTBG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 12V 5.9A 6-Pin WDFN T/R / MOSFET P-CH 12V 3.5A 6-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 4.5V
Gate-Source Threshold Voltage 800mV @ 250μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 1157pF @ 6V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 40 mOhm @ 3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-WDFN (2x2)
Dimension 6-WDFN Exposed Pad
Win Source Part Number 107889-NTLJS2103PTBG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NTLJS2103P
Introduction Date December 12, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NTLJS2103PTBG CAD Model

Description

The ON Semiconductor NTLJS2103PTBG is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This compact and robust component is engineered to deliver superior performance in a wide range of devices, making it an ideal choice for designers looking to enhance the efficiency and reliability of their electronic products.

Key Features

  • Low On-Resistance: The NTLJS2103PTBG features an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved energy efficiency during operation.
  • High Current Capability: This MOSFET is capable of handling high levels of current, making it suitable for demanding applications that require robust power delivery.
  • Small Footprint: Its compact size allows for space-saving PCB designs, enabling integration into smaller, more streamlined electronic devices.
  • Thermal Performance: The device's superior thermal characteristics ensure reliable operation even under high temperature conditions, extending the lifespan of the product.
  • Low Gate Charge: With a low gate charge, the NTLJS2103PTBG allows for faster switching speeds, which is crucial for high-frequency applications.

Applications

The versatility of the NTLJS2103PTBG makes it suitable for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NTLJS2103PTBG is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance consistency. Whether for consumer electronics, automotive applications, or industrial systems, this Power MOSFET is designed to meet the challenges of modern electronic designs.

Environmental Compliance

The NTLJS2103PTBG is RoHS compliant and free from environmentally harmful substances. This commitment to environmental sustainability makes it an eco-friendly choice for manufacturers looking to create greener products.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4058 $50.7250
265+ $0.3801 $100.7265
410+ $0.3673 $150.5930
590+ $0.3416 $201.5440
765+ $0.3288 $251.5320
950+ $0.3159 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,995 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess