EN
  • EN
  • DE

NTMD2C02R2

Part No NTMD2C02R2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.2A, 3.4A
Maximum Rds On at Id,Vgs 43 mOhm @ 4A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 20nC @ 4.5V
Max Input Capacitance 1100pF @ 10V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135865-NTMD2C02R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMD2C02R2 CAD Model

Description

ON Semiconductor NTMD2C02R2 Dual N-Channel Power MOSFET

The ON Semiconductor NTMD2C02R2 is a high-performance, dual N-Channel Power MOSFET designed to deliver efficient power management and switching capabilities in a wide range of applications. This compact and robust component is an ideal choice for engineers looking to optimize their circuit designs for power density and efficiency.

Key Features:

  • Low On-Resistance: The NTMD2C02R2 features very low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it suitable for high-efficiency power supplies and converters.
  • High Current Capability: This MOSFET can handle high levels of continuous and pulsed current, providing reliable performance in demanding situations.
  • Advanced Technology: Manufactured with ON Semiconductor's advanced trench technology, this component offers superior performance in terms of switching speed and reliability.
  • Dual MOSFET Configuration: The integration of two N-Channel MOSFETs in a single package simplifies PCB layout and reduces component count, which can lead to cost savings and a more compact overall design.
  • Thermal Management: The NTMD2C02R2 is encapsulated in a Power TSSOP-8 package, which provides excellent thermal characteristics and helps to maintain stability under varying operational conditions.

Applications:

  • DC/DC Converters
  • Power Management in Portable Devices
  • Motor Control Systems
  • Computing and Networking Systems
  • Battery Management
  • Load Switching

The NTMD2C02R2 is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient components. Its dual N-Channel configuration, along with its low on-resistance and high current carrying capacity, make it a versatile choice for designers. Whether you are developing power supplies, battery management systems, or any application requiring efficient power switching, the NTMD2C02R2 is engineered to meet your needs with reliability and performance.

With ON Semiconductor's expertise in power MOSFET technology, the NTMD2C02R2 stands out as a smart choice for your next design project, offering the perfect balance of efficiency, size, and performance.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4874 $58.4880
290+ $0.4008 $116.2320
450+ $0.3881 $174.6450
620+ $0.3754 $232.7480
800+ $0.3627 $290.1600
1,065+ $0.3257 $346.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess