The NTMD2C02R2G from ON Semiconductor is a state-of-the-art dual N-Channel Power MOSFET designed to deliver high performance with low on-resistance and a compact form factor. This advanced power management component is ideal for a wide range of applications, including power conversion, motor drives, and load switching.
Key Features
- Low On-Resistance: The device features ultra-low on-resistance, which results in reduced conduction losses and enhances overall efficiency.
- High Current Capability: With its ability to handle high currents, the NTMD2C02R2G is well-suited for demanding applications that require robust power handling capabilities.
- Dual N-Channel Configuration: The dual N-Channel setup allows for flexibility in design, enabling the use of half-bridge or full-bridge topologies within a single package.
- PowerPAK® SO-8 Package: Enclosed in a PowerPAK® SO-8 package, it offers a compact footprint without compromising on power and thermal performance.
- Fast Switching Speed: The device is optimized for fast switching, contributing to improved performance in high-frequency applications.
- Thermal Management: Enhanced thermal characteristics ensure reliability and longevity even under high temperature operating conditions.
Applications
The NTMD2C02R2G is versatile and can be used in various applications, including:
- DC/DC Converters
- Power Supply Modules
- Battery Management Systems
- Brushed and Brushless Motor Controls
- Load Switching Circuits
Electrical Specifications
Parameter
Conditions
Min
Typ
Max
Drain-to-Source Voltage (V<sub>DS)
-
-
20V
-
Gate Threshold Voltage (V<sub>GS(th))
V<sub>DS = V<sub>GS, I<sub>D = 250 µA
0.45V
-
1.05V
Continuous Drain Current (I<sub>D)
T<sub>A = 25°C
-
7.7A
-
Power Dissipation (P<sub>D)
T<sub>A = 25°C
-
2.5W
-
Overall, the NTMD2C02R2G by ON Semiconductor is a high-quality dual N-Channel MOSFET that offers efficiency, reliability, and high performance for a variety of power management applications.