EN
  • EN
  • DE

NTMFD4C86NT3G

Part No NTMFD4C86NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 11.3/18.1A 8DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.3A, 18.1A 1.1W Surface Mount 8-DFN (5x6)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-DFN (5x6)
Family Name NTMFD4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887776-NTMFD4C86NT3G
Ultra Librarian 3D Model Ultra Librarian NTMFD4C86NT3G CAD Model

Description

Product Overview: NTMFD4C86NT3G by ON Semiconductor

The NTMFD4C86NT3G is a cutting-edge power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance, dual N-channel device is engineered to meet the demanding requirements of modern power conversion applications. It is a testament to ON Semiconductor's commitment to providing solutions that enhance power efficiency, reduce size, and improve reliability in a wide array of electronic systems.

Key Features

  • Low R<sub>DS(on): The NTMFD4C86NT3G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and enhanced efficiency in power management tasks.
  • High Continuous Drain Current (I<sub>D): It is capable of supporting a high continuous drain current, making it suitable for high-power applications.
  • Power-SO8 Package: Encased in a compact Power-SO8 package, the NTMFD4C86NT3G is designed for space-constrained applications while still delivering robust power handling capabilities.
  • Temperature Performance: This MOSFET operates effectively over a broad temperature range, ensuring reliability and performance stability across various operating conditions.

Applications

The NTMFD4C86NT3G is versatile and can be used in a range of applications. Its efficiency and power handling characteristics make it particularly well-suited for:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Computing and server systems
  • Telecommunication equipment

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and quality. The NTMFD4C86NT3G complies with RoHS directives, ensuring that it is free from hazardous substances. Additionally, the product is manufactured in facilities that adhere to rigorous quality standards, ensuring high reliability and performance consistency.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6484 $65.2968
5+ $26.7891 $133.9455
7+ $25.9517 $181.6619
10+ $25.1143 $251.1430
12+ $24.2781 $291.3372
16+ $21.7660 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess