ON Semiconductor NTMFD5C466NT1G - Power MOSFET
The NTMFD5C466NT1G is a high-performance Power MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is part of ON Semiconductor's comprehensive portfolio of energy-efficient devices, designed to meet the demands of modern electronic applications requiring high power density and efficiency.
Key Features:
- Low R<sub>DS(on): The device boasts a low on-resistance, which ensures minimal power loss during operation and enhances overall efficiency.
- High Current Capacity: With its ability to handle a substantial continuous drain current, this MOSFET is suitable for high-power applications.
- Power-SO8 Package: The compact Power-SO8 package allows for a smaller footprint on the PCB and is ideal for space-constrained applications.
- Low Gate Charge: The device features a low gate charge, which translates to reduced switching losses and faster switching performance.
- 100% Avalanche Tested: Ensuring reliability and robustness, each unit is tested for avalanche energy capability.
- Halogen-Free: As part of ON Semiconductor's commitment to environmental sustainability, the NTMFD5C466NT1G is designed to be halogen-free.
Applications:
The NTMFD5C466NT1G is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Power management systems
- Motor drives
- Computing
- Telecommunications
- Automotive systems
Technical Specifications:
Parameter
Value
V<sub>DS (Drain-Source Voltage)
30 V
I<sub>D (Continuous Drain Current)
48 A
R<sub>DS(on) (Typical)
2.6 mΩ
Package
Power-SO8
In summary, the NTMFD5C466NT1G from ON Semiconductor is a robust and efficient solution for power management challenges in a variety of electronic systems. Its low on-resistance, high current capacity, and compact form factor make it an excellent choice for designers looking to optimize performance while maintaining energy efficiency.