EN
  • EN
  • DE

NTMFS4744N

Part No NTMFS4744N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 53 A, Single N-Channel, SO-8 FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232556-NTMFS4744N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4744N CAD Model

Description

ON Semiconductor NTMFS4744N Power MOSFET

The ON Semiconductor NTMFS4744N is a high-performance Power MOSFET designed to address a wide range of power management challenges in modern electronic devices. This N-channel MOSFET utilizes advanced technology to provide excellent RDS(on), low gate charge, and operation at high temperatures, making it a suitable choice for power-efficient and compact designs.

Key Features

  • Low On-Resistance: The NTMFS4744N boasts an exceptionally low on-resistance (RDS(on)) of just 7.3 mΩ at VGS = 10 V, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a continuous drain current (ID) of 68 A, this MOSFET can handle high current loads, making it ideal for demanding applications like power supplies and motor control circuits.
  • High-Temperature Performance: The device is capable of operating at junction temperatures up to 150°C, ensuring reliable performance even under thermal stress.
  • Fast Switching Speed: The NTMFS4744N is designed for fast switching applications, which is critical for reducing switching losses in PWM (Pulse Width Modulation) circuits.
  • Single Pulse Avalanche Energy Rated: It is also characterized for single pulse avalanche energy, providing robustness for unexpected voltage transients.

Applications

The versatility of the NTMFS4744N makes it suitable for a diverse range of applications, including:

  • DC/DC Converters
  • Power Supply for CPU, GPU, and Memory
  • Motor Drives
  • Automotive Systems
  • Power Management in Portable Devices
  • Switch Mode Power Supplies (SMPS)

Package and Environmental Compliance

The NTMFS4744N comes in a compact, surface-mountable 5x6 mm² footprint (DFN5x6) package, which is RoHS compliant and Halogen-free, ensuring that it meets current environmental regulations for electronic components.

With its combination of high efficiency, thermal performance, and compact size, the ON Semiconductor NTMFS4744N Power MOSFET is an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess