EN
  • EN
  • DE

NTMFS4C029NT1G

Part No NTMFS4C029NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 15A/46A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 15A (Ta), 46A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 5.88mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 18.6 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 987 pF @ 15 V
Power Dissipation (Max) 2.49W (Ta), 23.6W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS4
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649891-NTMFS4C029NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS4C029NT1G CAD Model

Description

Introducing the NTMFS4C029NT1G Power MOSFET by ON Semiconductor

The NTMFS4C029NT1G is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach in power management and efficiency. Designed with state-of-the-art technology, this MOSFET is specifically engineered to meet the high-performance demands of modern electronic applications.

Key Features

  • Low RDS(on): The NTMFS4C029NT1G boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved power efficiency. This feature is particularly beneficial in applications where energy conservation is crucial.
  • High Continuous Drain Current (ID): With a robust continuous drain current rating, this MOSFET can handle significant power without compromising performance, making it suitable for high-power applications.
  • Enhanced Thermal Performance: The device is encapsulated in a compact, thermally efficient package that aids in superior heat dissipation. This ensures stable operation even under high-temperature conditions.
  • Fast Switching Speed: The NTMFS4C029NT1G is designed for fast switching, which reduces switching losses and is essential for high-frequency applications.

Applications

The versatility of the NTMFS4C029NT1G Power MOSFET allows it to be used in a wide array of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Computing systems
  • Battery management systems
  • Automotive applications

Reliability and Quality

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The NTMFS4C029NT1G is no exception, as it is constructed with materials and processes that ensure long-term performance and durability.

Environmental Considerations

Aligned with modern environmental standards, the NTMFS4C029NT1G is designed with eco-friendly considerations. It is compliant with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green applications.

In summary, the NTMFS4C029NT1G from ON Semiconductor is a high-performance, efficient, and reliable solution for a wide range of power management tasks. Its advanced features and robust design make it an ideal choice for designers looking to optimize their power systems for both performance and energy efficiency.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1631 $50.5610
655+ $0.1528 $100.0840
1,020+ $0.1476 $150.5520
1,460+ $0.1373 $200.4580
1,895+ $0.1321 $250.3295
2,365+ $0.1270 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348,747 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess