EN
  • EN
  • DE

NTMFS4C05NT1G-001

Part No NTMFS4C05NT1G-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11.9A/78A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 11.9A (Ta), 78A (Tc) 770mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887779-NTMFS4C05NT1G-001
Ultra Librarian 3D Model Ultra Librarian NTMFS4C05NT1G-001 CAD Model

Description

The NTMFS4C05NT1G-001 is a high-performance, N-channel Power MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to address the stringent requirements of power regulation in modern electronic applications, delivering both efficiency and reliability.

Key Features

  • Low R<sub>DS(on): This device offers an exceptionally low on-resistance, which translates into reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With its ability to handle significant current, the NTMFS4C05NT1G-001 is suitable for high-power applications.
  • Power Dissipation: It boasts a substantial power dissipation capability, ensuring that the device can manage thermal conditions under heavy loads.
  • Single Pulse Avalanche Energy Rated: The MOSFET is designed to withstand high-energy pulses in avalanche and commutation modes, making it robust for demanding scenarios.

Applications

The NTMFS4C05NT1G-001 is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Computing systems
  • Automotive applications
  • High-efficiency power management solutions

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NTMFS4C05NT1G-001 is no exception, as it is manufactured in state-of-the-art facilities, ensuring that each unit meets stringent performance criteria. With its robust design and ON Semiconductor's dedication to quality, this MOSFET is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

Environmental Compliance

The NTMFS4C05NT1G-001 is compliant with RoHS (Restriction of Hazardous Substances Directive), reflecting ON Semiconductor's commitment to environmental sustainability. This compliance ensures that the MOSFET can be used in products sold within the European Union and in other regions with similar requirements.

Ordering Information

To order or obtain more information about the NTMFS4C05NT1G-001 MOSFET, please visit ON Semiconductor's official website or contact an authorized distributor. Ensure that you refer to the correct part number to receive the product that matches your specifications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess