EN
  • EN
  • DE

NTMSD3P102R2G

Part No NTMSD3P102R2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel Enhancement-Mode Power MOSFET and Schottky Diode Dual Dual SO-8 Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series FETKY
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type P
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 2.34A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 750pF @ 16V
Vgs (Maximum) ±20V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Maximum) 730mW (Ta)
Rds On (Maximum) @ Id, Vgs 85 mOhm @ 3.05A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-SOIC
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1232601-NTMSD3P102R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTMSD3P102
Introduction Date January 31, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NTMSD3P102R2G CAD Model

Description

The NTMSD3P102R2G is a high-performance Power MOSFET from ON Semiconductor, designed to meet the demanding requirements of modern electronic circuits. This MOSFET is part of ON Semiconductor's energy-efficient portfolio, providing an optimal solution for power management and conversion applications in a variety of sectors, including automotive, industrial, and consumer electronics.

Key Features

  • Low R<sub>DS(on): The device boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Power Density: Its compact size does not compromise on power, allowing for high-density power designs.
  • Advanced Technology: Built using advanced trench technology, the NTMSD3P102R2G offers superior performance in terms of switching speeds and robustness.
  • Thermal Performance: Excellent thermal characteristics ensure reliability under varying operating conditions and reduce the risk of thermal runaway.
  • Green Device: This product is environmentally friendly and compliant with RoHS regulations, minimizing the ecological footprint of your designs.

Applications

The NTMSD3P102R2G is versatile and can be used in a wide array of applications, such as:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Battery Management Systems
  • Load Switches
  • LED Lighting

Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 30V I<sub>D (Continuous Drain Current) 13A R<sub>DS(on) 8.8mΩ @ V<sub>GS = 10V Package SO-8

In summary, the NTMSD3P102R2G from ON Semiconductor is a superior choice for designers looking for a Power MOSFET that delivers high efficiency, reliability, and environmental friendliness. Its robust performance, coupled with ON Semiconductor's reputation for quality, makes it an ideal component for your next power management project.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2100 $58.4200
5+ $23.9674 $119.8370
8+ $23.2190 $185.7520
11+ $22.4694 $247.1634
14+ $21.7209 $304.0926
18+ $19.4733 $350.5194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess