EN
  • EN
  • DE

NTP27N06L

Part No NTP27N06L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 27A TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 27A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 32nC @ 5V
Max Input Capacitance 990pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 88.2W (Tc)
Maximum Rds On at Id,Vgs 48 mOhm @ 13.5A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1083965-NTP27N06L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTP27N06L CAD Model

Description

ON Semiconductor NTP27N06L Power MOSFET

The ON Semiconductor NTP27N06L is a high-performance Power MOSFET designed to meet the demanding requirements of high-speed power switching applications. This device is a member of ON Semiconductor's renowned power MOSFET product line, which is renowned for its reliability, efficiency, and performance.

Constructed with advanced silicon technology, the NTP27N06L MOSFET features a robust and low on-resistance structure, which translates to reduced conduction losses and improved overall efficiency. This makes it an ideal choice for applications such as DC-DC converters, motor drives, and power management systems where energy efficiency is paramount.

Key Specifications:

  • Drain-to-Source Voltage (VDSS): 60V
  • Continuous Drain Current (ID): 27A
  • Power Dissipation (PD): 48W
  • Low RDS(on): 47 mΩ (typical) at VGS = 10V
  • Gate Charge (Qg): 15 nC (typical)

The NTP27N06L also features a Logic Level Gate Drive, which allows it to be driven directly from microcontrollers or other logic devices, simplifying the design and reducing component count in the drive circuitry. This characteristic is particularly beneficial in low-voltage applications where gate drive power is limited.

Moreover, the device is encapsulated in a TO-220 package, which is known for its excellent thermal characteristics. This package ensures that the MOSFET can handle high current without overheating, making it suitable for high-power applications. The device also includes inherent diode-like body-drain characteristics, providing a free-wheeling diode function that is essential in inductive loads switching applications.

Designed with the intention to enhance system reliability, the NTP27N06L includes features such as a rugged gate oxide and overvoltage protection. These features provide additional security against stress conditions, ensuring stable operation over the product's lifespan.

Overall, the ON Semiconductor NTP27N06L Power MOSFET is a highly reliable and efficient solution for designers looking to optimize their power management systems with a component that offers high current handling, low on-resistance, and ease of integration.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9369 $58.1070
75+ $1.5893 $119.1975
115+ $1.5396 $177.0540
160+ $1.4900 $238.4000
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess